910443 -- RSM 1 24VDC SPDT 10A SKT WEIDMULLER
Weidmuller
Rsm 1 24Vdc Spdt 10A Skt Weidmuller
910443
Description
RSM 1 24VDC SPDT 10A SKT
Description
RSM 1 24VDC SPDT 10A SKT
Suppliers
Rsm 1 24Vdc Spdt 10A Skt Weidmuller
11B260
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
11B260 |
|
Product Name
|
Rsm 1 24Vdc Spdt 10A Skt Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details