Weidmuller Din Rail Mount Circuit Breaker 9103003500

Description
DISCONTINUED BY MANUFACTURER, CB4201-10, 8.0A/TS35. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CB4201-10, 8.0A/TS35. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 7966808 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
7966808
Din Rail Mount Circuit Breaker 7966808
DISCONTINUED BY MANUFACTURER, CB4201-10, 8.0A/TS35. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CB4201-10, 8.0A/TS35. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 1Pole, 8A; Product Range Weidmuller - 11B243 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1Pole, 8A; Product Range Weidmuller
11B243
Circuit Breaker, 1Pole, 8A; Product Range Weidmuller 11B243
CIRCUIT BREAKER, 1POLE, 8A; Product Range:CB4200 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1POLE, 8A; Product Range:CB4200 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7966808 11B243
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, 1Pole, 8A; Product Range Weidmuller
Rated Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4419.9008-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C40UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-1-1-61-4-9-75-A-V-ND - DigiKey
Specs
Rated Current 75 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details