Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Weidmuller 9102003500

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:CB4200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:CB4200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Weidmuller - 11B234 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Weidmuller
11B234
Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Weidmuller 11B234
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:CB4200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:CB4200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 11B234
Product Name Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Weidmuller
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117558 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T11-818-3-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details