Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller 9101803500

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB4200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB4200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller - 11B224 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller
11B224
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller 11B224
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB4200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:CB4200 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 74266767 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
74266767
Din Rail Mount Circuit Breaker 74266767
CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC, 5 AMP, SINGLE POLE, 250 VAC/ 80 VDC, SCREW TEMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC, 5 AMP, SINGLE POLE, 250 VAC/ 80 VDC, SCREW TEMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 11B224 74266767
Product Name Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Weidmuller Din Rail Mount Circuit Breaker
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 65 volts 80 volts
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 002243005 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Circuit Breakers - 486-4430.0040-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-2-1REC4-52-2-8-30-H-V-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details