Weidmuller Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller 9101703500

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB4200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB4200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller - 11B220 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller
11B220
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller 11B220
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB4200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:CB4200 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 7966749 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
7966749
Din Rail Mount Circuit Breaker 7966749
CIRCUIT BREAKER, THERMAL MAGNETIC TYPE, CB4200 SERIES, SINGLE POLE, 3.0 AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC TYPE, CB4200 SERIES, SINGLE POLE, 3.0 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 11B220 7966749
Product Name Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Weidmuller Din Rail Mount Circuit Breaker
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215630 - RS Components, Ltd.
Specs
Rated Current 6 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps
View Details
4 suppliers
Circuit Breakers - 209-1-1-62F-3-2-9-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details