Weidmuller Cb4201-10, 2.0A/ts32 Weidmuller 9101503200

Description
CB4201-10, 2.0A/TS32
Description
CB4201-10, 2.0A/TS32

Suppliers

Company
Product
Description
Supplier Links
Cb4201-10, 2.0A/ts32 Weidmuller - 11B215 - Newark, An Avnet Company
Chicago, IL, United States
Cb4201-10, 2.0A/ts32 Weidmuller
11B215
Cb4201-10, 2.0A/ts32 Weidmuller 11B215
CB4201-10, 2.0A/TS32

CB4201-10, 2.0A/TS32

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B215
Product Name Cb4201-10, 2.0A/ts32 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details