Weidmuller Cb4201-10, 1.2A/ts35 Weidmuller 9101303500

Description
CB4201-10, 1.2A/TS35
Description
CB4201-10, 1.2A/TS35

Suppliers

Company
Product
Description
Supplier Links
Cb4201-10, 1.2A/ts35 Weidmuller - 11B212 - Newark, An Avnet Company
Chicago, IL, United States
Cb4201-10, 1.2A/ts35 Weidmuller
11B212
Cb4201-10, 1.2A/ts35 Weidmuller 11B212
CB4201-10, 1.2A/TS35

CB4201-10, 1.2A/TS35

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B212
Product Name Cb4201-10, 1.2A/ts35 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details