Weidmuller Terminal Block Wire Ferrules 9037630000

Description
Blue Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 9037630000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
9037630000-ND
Terminal Block Wire Ferrules 9037630000-ND
Blue Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire

Blue Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire

Buy Now Datasheet
H0,75/24T Zh Hbl Weidmuller - 62W3739 - Newark, An Avnet Company
Chicago, IL, United States
H0,75/24T Zh Hbl Weidmuller
62W3739
H0,75/24T Zh Hbl Weidmuller 62W3739
H0,75/24T ZH HBL

H0,75/24T ZH HBL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9037630000-ND 62W3739
Product Name Terminal Block Wire Ferrules H0,75/24T Zh Hbl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details