Weidmuller CONN FERRULE 22AWG TURQ 9025770000

Description
CONN FERRULE 22AWG TURQ
Request a Quote
Description
CONN FERRULE 22AWG TURQ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN FERRULE 22AWG TURQ - 9025770000 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONN FERRULE 22AWG TURQ
9025770000
CONN FERRULE 22AWG TURQ 9025770000
CONN FERRULE 22AWG TURQ

CONN FERRULE 22AWG TURQ

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 9025770000
Product Name CONN FERRULE 22AWG TURQ
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Turret Style Double Row Terminal Blocks - HP-T3048A-3-4P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details