Weidmuller CONN FERRULE 24AWG BLUE 9025760000

Description
CONN FERRULE 24AWG BLUE
Request a Quote
Description
CONN FERRULE 24AWG BLUE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN FERRULE 24AWG BLUE - 9025760000 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONN FERRULE 24AWG BLUE
9025760000
CONN FERRULE 24AWG BLUE 9025760000
CONN FERRULE 24AWG BLUE

CONN FERRULE 24AWG BLUE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number 9025760000
Product Name CONN FERRULE 24AWG BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers