Weidmuller Terminal Block Wire Ferrules 9021030000

Description
Blue Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 9021030000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
9021030000-ND
Terminal Block Wire Ferrules 9021030000-ND
Blue Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire

Blue Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire

Buy Now Datasheet
H0,75/12T Hbl Weidmuller - 11B124 - Newark, An Avnet Company
Chicago, IL, United States
H0,75/12T Hbl Weidmuller
11B124
H0,75/12T Hbl Weidmuller 11B124
H0,75/12T HBL

H0,75/12T HBL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9021030000-ND 11B124
Product Name Terminal Block Wire Ferrules H0,75/12T Hbl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details