Weidmuller Terminal Block Wire Ferrules 9019200000

Description
Gray Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet
Description
Gray Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 281-3305-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-3305-ND
Terminal Block Wire Ferrules 281-3305-ND
Gray Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire

Gray Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 281-3305-ND
Product Name Terminal Block Wire Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details