"Screwdriver, Cordless 9.41"" (239.0mm)"
Weidmüller 9007440000 Torque Screwdriver
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Screwdrivers (hand tool) | Screwdrivers (hand tool) |
| Product Number | 9007440000-ND | 2517431 |
| Product Name | Screw and Nut Drivers | Torque Screwdrivers |
| Type | Torque Screwdriver | |
| Drive Size | 0.2500 inch (6.35 mm) | |
| Drive Details | 1/4in |