Weidmuller Terminal Block Wire Ferrules 9005810000

Description
Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet
Description
Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 281-9005810000TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-9005810000TR-ND
Terminal Block Wire Ferrules 281-9005810000TR-ND
Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire

Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Terminal Block Wire Ferrules - 281-9005810000CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-9005810000CT-ND
Terminal Block Wire Ferrules 281-9005810000CT-ND
CONN FERRULE 20AWG ORG

CONN FERRULE 20AWG ORG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 281-9005810000TR-ND
Product Name Terminal Block Wire Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details