Weidmuller Terminal Blocks - Accessories - Wire Ferrules 9004360000

Description
CONN FERRULE DIN 14AWG BLU 500PC
Request a Quote Datasheet
Description
CONN FERRULE DIN 14AWG BLU 500PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 281-3074-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
281-3074-ND
Terminal Blocks - Accessories - Wire Ferrules 281-3074-ND
CONN FERRULE DIN 14AWG BLU 500PC

CONN FERRULE DIN 14AWG BLU 500PC

Buy Now Datasheet
Bootlace Ferrules - 664588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
664588
Bootlace Ferrules 664588
Weidmuller 9004360000 Bootlace Ferrule

Weidmuller 9004360000 Bootlace Ferrule

Supplier's Site
Bootlace Ferrules - 664587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
664587
Bootlace Ferrules 664587
Weidmuller 9004360000 Bootlace Ferrule

Weidmuller 9004360000 Bootlace Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 281-3074-ND 664588
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details