Weidmuller Terminal Blocks - Accessories - Wire Ferrules 9004330000

Description
CONN FERRULE DIN 17AWG RED 500PC
Request a Quote Datasheet
Description
CONN FERRULE DIN 17AWG RED 500PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 281-5057-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
281-5057-ND
Terminal Blocks - Accessories - Wire Ferrules 281-5057-ND
CONN FERRULE DIN 17AWG RED 500PC

CONN FERRULE DIN 17AWG RED 500PC

Buy Now Datasheet
Bootlace Ferrules - 2046705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2046705
Bootlace Ferrules 2046705
Weidmüller 9004330000

Weidmüller 9004330000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 281-5057-ND 2046705
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details