Weidmuller Terminal Blocks - Accessories - Wire Ferrules 9004300000

Description
CONN FERRULE DIN 18AWG GRY 500PC
Request a Quote Datasheet
Description
CONN FERRULE DIN 18AWG GRY 500PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 281-3099-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
281-3099-ND
Terminal Blocks - Accessories - Wire Ferrules 281-3099-ND
CONN FERRULE DIN 18AWG GRY 500PC

CONN FERRULE DIN 18AWG GRY 500PC

Buy Now Datasheet
Bootlace Ferrules - 664586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
664586
Bootlace Ferrules 664586
Weidmuller 9004300000 Bootlace Ferrule

Weidmuller 9004300000 Bootlace Ferrule

Supplier's Site
Bootlace Ferrules - 664585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
664585
Bootlace Ferrules 664585
Weidmuller 9004300000 Bootlace Ferrule

Weidmuller 9004300000 Bootlace Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 281-3099-ND 664586
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details