Weidmuller Terminal Blocks - Accessories - Wire Ferrules 9004270000

Description
CONN FERRULE 20AWG ORNGE 1=500PC
Request a Quote Datasheet
Description
CONN FERRULE 20AWG ORNGE 1=500PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 281-3070-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
281-3070-ND
Terminal Blocks - Accessories - Wire Ferrules 281-3070-ND
CONN FERRULE 20AWG ORNGE 1=500PC

CONN FERRULE 20AWG ORNGE 1=500PC

Buy Now Datasheet
Bootlace Ferrules - 664583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
664583
Bootlace Ferrules 664583
Weidmuller 9004270000 Bootlace Ferrule

Weidmuller 9004270000 Bootlace Ferrule

Supplier's Site
Bootlace Ferrules - 664584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
664584
Bootlace Ferrules 664584
Weidmuller 9004270000 Bootlace Ferrule

Weidmuller 9004270000 Bootlace Ferrule

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 281-3070-ND 664583
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details