Weidmuller Fiber Optic Cables 8956070000

Description
Fiber Optic Cable Black Multimode, Simplex 125µm 164.0' (50.0m)
Request a Quote Datasheet
Description
Fiber Optic Cable Black Multimode, Simplex 125µm 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 8956070000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
8956070000-ND
Fiber Optic Cables 8956070000-ND
Fiber Optic Cable Black Multimode, Simplex 125µm 164.0' (50.0m)

Fiber Optic Cable Black Multimode, Simplex 125µm 164.0' (50.0m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 8956070000-ND
Product Name Fiber Optic Cables
Cable Type Simplex
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers