8953720000 -- VSPC 2CL 24VDC EX WEIDMULLER
Weidmuller
Vspc 2Cl 24Vdc Ex Weidmuller
8953720000
Description
VSPC 2CL 24VDC EX
Description
VSPC 2CL 24VDC EX
Suppliers
Vspc 2Cl 24Vdc Ex Weidmuller
62W3729
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62W3729 |
|
Product Name
|
Vspc 2Cl 24Vdc Ex Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details