Weidmuller Vspc 2Sl 12Vac Ex Weidmuller 8953630000

Description
VSPC 2SL 12VAC EX
Description
VSPC 2SL 12VAC EX

Suppliers

Company
Product
Description
Supplier Links
Vspc 2Sl 12Vac Ex Weidmuller - 62W3724 - Newark, An Avnet Company
Chicago, IL, United States
Vspc 2Sl 12Vac Ex Weidmuller
62W3724
Vspc 2Sl 12Vac Ex Weidmuller 62W3724
VSPC 2SL 12VAC EX

VSPC 2SL 12VAC EX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W3724
Product Name Vspc 2Sl 12Vac Ex Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details