8953620000 -- VSPC 2SL 12VDC EX WEIDMULLER
Weidmuller
Vspc 2Sl 12Vdc Ex Weidmuller
8953620000
Description
VSPC 2SL 12VDC EX
Description
VSPC 2SL 12VDC EX
Suppliers
Vspc 2Sl 12Vdc Ex Weidmuller
62W3723
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62W3723 |
|
Product Name
|
Vspc 2Sl 12Vdc Ex Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers