8951420000 -- CP M SNT3 1000W 24V 40A WEIDMULLER
Weidmuller
Cp M Snt3 1000W 24V 40A Weidmuller
8951420000
Description
CP M SNT3 1000W 24V 40A
Description
CP M SNT3 1000W 24V 40A
Suppliers
Cp M Snt3 1000W 24V 40A Weidmuller
44T8921
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8921 |
|
Product Name
|
Cp M Snt3 1000W 24V 40A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details