8951290000 -- TOP 230VAC/230VAC 0,1A WEIDMULLER
Weidmuller
Top 230Vac/230Vac 0,1A Weidmuller
8951290000
Description
TOP 230VAC/230VAC 0,1A
Description
TOP 230VAC/230VAC 0,1A
Suppliers
Top 230Vac/230Vac 0,1A Weidmuller
44T8917
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8917 |
|
Product Name
|
Top 230Vac/230Vac 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers