8951280000 -- TOP 120VAC/230VAC 0,1A WEIDMULLER
Weidmuller
Top 120Vac/230Vac 0,1A Weidmuller
8951280000
Description
TOP 120VAC/230VAC 0,1A
Description
TOP 120VAC/230VAC 0,1A
Datasheet
Suppliers
Top 120Vac/230Vac 0,1A Weidmuller
44T8916
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8916 |
|
Product Name
|
Top 120Vac/230Vac 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details