8951240000 -- TOS 120VAC/230VAC 0,1A WEIDMULLER
Weidmuller
Tos 120Vac/230Vac 0,1A Weidmuller
8951240000
Description
TOS 120VAC/230VAC 0,1A
Description
TOS 120VAC/230VAC 0,1A
Datasheet
Suppliers
Tos 120Vac/230Vac 0,1A Weidmuller
44T8912
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8912 |
|
Product Name
|
Tos 120Vac/230Vac 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3 suppliers