Weidmuller Top 48-60Vdc/230Vac 0,1A Weidmuller 8951190000

Description
TOP 48-60VDC/230VAC 0,1A
Description
TOP 48-60VDC/230VAC 0,1A

Suppliers

Company
Product
Description
Supplier Links
Top 48-60Vdc/230Vac 0,1A Weidmuller - 44T8908 - Newark, An Avnet Company
Chicago, IL, United States
Top 48-60Vdc/230Vac 0,1A Weidmuller
44T8908
Top 48-60Vdc/230Vac 0,1A Weidmuller 44T8908
TOP 48-60VDC/230VAC 0,1A

TOP 48-60VDC/230VAC 0,1A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8908
Product Name Top 48-60Vdc/230Vac 0,1A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details