8951170000 -- TOP 12VDC/230VAC 0,1A WEIDMULLER
Weidmuller
Top 12Vdc/230Vac 0,1A Weidmuller
8951170000
Description
TOP 12VDC/230VAC 0,1A
Description
TOP 12VDC/230VAC 0,1A
Suppliers
Top 12Vdc/230Vac 0,1A Weidmuller
44T8906
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8906 |
|
Product Name
|
Top 12Vdc/230Vac 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
2 suppliers