8951150000 -- TOS 220VDC/230VAC 0,1A WEIDMULLER
Weidmuller
Tos 220Vdc/230Vac 0,1A Weidmuller
8951150000
Description
TOS 220VDC/230VAC 0,1A
Description
TOS 220VDC/230VAC 0,1A
Suppliers
Tos 220Vdc/230Vac 0,1A Weidmuller
44T8904
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8904 |
|
Product Name
|
Tos 220Vdc/230Vac 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details