8951100000 -- TOS 5VDC/230VAC 0,1A WEIDMULLER
Weidmuller
Tos 5Vdc/230Vac 0,1A Weidmuller
8951100000
Description
TOS 5VDC/230VAC 0,1A
Description
TOS 5VDC/230VAC 0,1A
Suppliers
Tos 5Vdc/230Vac 0,1A Weidmuller
44T8899
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8899 |
|
Product Name
|
Tos 5Vdc/230Vac 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details