Weidmuller Top 24Vac/48Vdc 0,5A Weidmuller 8951060000

Description
TOP 24VAC/48VDC 0,5A
Description
TOP 24VAC/48VDC 0,5A

Suppliers

Company
Product
Description
Supplier Links
Top 24Vac/48Vdc 0,5A Weidmuller - 44T8895 - Newark, An Avnet Company
Chicago, IL, United States
Top 24Vac/48Vdc 0,5A Weidmuller
44T8895
Top 24Vac/48Vdc 0,5A Weidmuller 44T8895
TOP 24VAC/48VDC 0,5A

TOP 24VAC/48VDC 0,5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8895
Product Name Top 24Vac/48Vdc 0,5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details