Weidmuller Tos 230Vac/48Vdc 0,5A Weidmuller 8951050000

Description
TOS 230VAC/48VDC 0,5A
Datasheet
Description
TOS 230VAC/48VDC 0,5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tos 230Vac/48Vdc 0,5A Weidmuller - 44T8894 - Newark, An Avnet Company
Chicago, IL, United States
Tos 230Vac/48Vdc 0,5A Weidmuller
44T8894
Tos 230Vac/48Vdc 0,5A Weidmuller 44T8894
TOS 230VAC/48VDC 0,5A

TOS 230VAC/48VDC 0,5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8894
Product Name Tos 230Vac/48Vdc 0,5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details