Weidmuller Top 220Vdc/48Vdc 0,5A Weidmuller 8951010000

Description
TOP 220VDC/48VDC 0,5A
Description
TOP 220VDC/48VDC 0,5A

Suppliers

Company
Product
Description
Supplier Links
Top 220Vdc/48Vdc 0,5A Weidmuller - 44T8890 - Newark, An Avnet Company
Chicago, IL, United States
Top 220Vdc/48Vdc 0,5A Weidmuller
44T8890
Top 220Vdc/48Vdc 0,5A Weidmuller 44T8890
TOP 220VDC/48VDC 0,5A

TOP 220VDC/48VDC 0,5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8890
Product Name Top 220Vdc/48Vdc 0,5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details