8950940000 -- TOS 110VDC/48VDC 0,5A WEIDMULLER
Weidmuller
Tos 110Vdc/48Vdc 0,5A Weidmuller
8950940000
Description
TOS 110VDC/48VDC 0,5A
Description
TOS 110VDC/48VDC 0,5A
Suppliers
Tos 110Vdc/48Vdc 0,5A Weidmuller
44T8883
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8883 |
|
Product Name
|
Tos 110Vdc/48Vdc 0,5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details