Weidmuller Top 120Vac/48Vdc 0,1A Weidmuller 8950880000

Description
TOP 120VAC/48VDC 0,1A
Description
TOP 120VAC/48VDC 0,1A
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP 120VAC/48VDC 0.1A solid-state relay from Weidmvºller is designed for applications requiring AC or DC input with a rated control voltage of 120 V AC ±20%. It features a single normally open (NO) transistor contact and can switch voltages from 5 to 48 V DC at a continuous current of 100 mA. The relay has a compact width of 6.1 mm and is suitable for mounting on a TS 35 rail. This relay operates within a temperature range of -20 °C to 60 °C and can withstand humidity levels of 5,Äì95% without condensation. It includes protective circuits such as a varistor and rectifier, and has a maximum switching frequency of 10 Hz. The relay is rated for a dielectric strength of 1.2 kV and complies with various standards including DIN EN 50178 and UL508. The connection method is PUSH IN, accommodating wire sizes from 0.5 mm² to 1.5 mm² (AWG 20 to AWG 14). The product is also ROHS compliant and has a mean time to failure (MTTF) of 2,500 years, indicating a high reliability for long-term use.

Datasheet Summary
Powered by GS/AI

The TOP 120VAC/48VDC 0.1A solid-state relay from Weidmvºller is designed for applications requiring AC or DC input with a rated control voltage of 120 V AC ±20%. It features a single normally open (NO) transistor contact and can switch voltages from 5 to 48 V DC at a continuous current of 100 mA. The relay has a compact width of 6.1 mm and is suitable for mounting on a TS 35 rail. This relay operates within a temperature range of -20 °C to 60 °C and can withstand humidity levels of 5,Äì95% without condensation. It includes protective circuits such as a varistor and rectifier, and has a maximum switching frequency of 10 Hz. The relay is rated for a dielectric strength of 1.2 kV and complies with various standards including DIN EN 50178 and UL508. The connection method is PUSH IN, accommodating wire sizes from 0.5 mm² to 1.5 mm² (AWG 20 to AWG 14). The product is also ROHS compliant and has a mean time to failure (MTTF) of 2,500 years, indicating a high reliability for long-term use.

Suppliers

Company
Product
Description
Supplier Links
Top 120Vac/48Vdc 0,1A Weidmuller - 44T8877 - Newark, An Avnet Company
Chicago, IL, United States
Top 120Vac/48Vdc 0,1A Weidmuller
44T8877
Top 120Vac/48Vdc 0,1A Weidmuller 44T8877
TOP 120VAC/48VDC 0,1A

TOP 120VAC/48VDC 0,1A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8877
Product Name Top 120Vac/48Vdc 0,1A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products