8950740000 -- TOS 110VDC/48VDC 0,1A WEIDMULLER
Weidmuller
Tos 110Vdc/48Vdc 0,1A Weidmuller
8950740000
Description
TOS 110VDC/48VDC 0,1A
Description
TOS 110VDC/48VDC 0,1A
Suppliers
Tos 110Vdc/48Vdc 0,1A Weidmuller
44T8864
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8864 |
|
Product Name
|
Tos 110Vdc/48Vdc 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details