Weidmuller Mos 24Vdc/5-48Vdc 0,5A Weidmuller 8937980000

Description
MOS 24VDC/5-48VDC 0,5A
Datasheet
Description
MOS 24VDC/5-48VDC 0,5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mos 24Vdc/5-48Vdc 0,5A Weidmuller - 44T8849 - Newark, An Avnet Company
Chicago, IL, United States
Mos 24Vdc/5-48Vdc 0,5A Weidmuller
44T8849
Mos 24Vdc/5-48Vdc 0,5A Weidmuller 44T8849
MOS 24VDC/5-48VDC 0,5A

MOS 24VDC/5-48VDC 0,5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8849
Product Name Mos 24Vdc/5-48Vdc 0,5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details