Weidmuller Vspc 3/4Wire 5Vdc Weidmuller 8924540000

Description
VSPC 3/4WIRE 5VDC
Description
VSPC 3/4WIRE 5VDC

Suppliers

Company
Product
Description
Supplier Links
Vspc 3/4Wire 5Vdc Weidmuller - 44T8831 - Newark, An Avnet Company
Chicago, IL, United States
Vspc 3/4Wire 5Vdc Weidmuller
44T8831
Vspc 3/4Wire 5Vdc Weidmuller 44T8831
VSPC 3/4WIRE 5VDC

VSPC 3/4WIRE 5VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8831
Product Name Vspc 3/4Wire 5Vdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details