Weidmuller Vspc 1Cl 24Vac Weidmuller 8924500000

Description
VSPC 1CL 24VAC
Description
VSPC 1CL 24VAC

Suppliers

Company
Product
Description
Supplier Links
Vspc 1Cl 24Vac Weidmuller - 28X1827 - Newark, An Avnet Company
Chicago, IL, United States
Vspc 1Cl 24Vac Weidmuller
28X1827
Vspc 1Cl 24Vac Weidmuller 28X1827
VSPC 1CL 24VAC

VSPC 1CL 24VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X1827
Product Name Vspc 1Cl 24Vac Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers