The RCMKIT-I 24VAC 3CO LD is a pluggable industrial relay module with a 3-pole double-throw contact configuration, rated for 240 V AC continuous switching voltage and 10 A continuous current, using AgNi 90/10 contact material. It is designed for rail mounting with screw terminals supporting a clamping range of 0.5 to 2.5 mm². The module includes a red LED status indicator for AC coil operation and a built-in free-wheel diode. Operating ambient temperature ranges from -40 °C to +70 °C, with flammability rating UL94 V-0. It measures 75 mm in length, 28 mm in width, and 82 mm in height. The relay meets CE and GL approvals and is compliant with EN 50 178 insulation coordination. The mechanical service life is 20 million switching cycles with an AC coil.
RELAY GEN PURPOSE 3PDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 8920990000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |