Weidmuller Rcmkit-I 230Vac 2Co Ld Weidmuller 8920970000

Description
RCMKIT-I 230VAC 2CO LD
Description
RCMKIT-I 230VAC 2CO LD

Suppliers

Company
Product
Description
Supplier Links
Rcmkit-I 230Vac 2Co Ld Weidmuller - 44T8787 - Newark, An Avnet Company
Chicago, IL, United States
Rcmkit-I 230Vac 2Co Ld Weidmuller
44T8787
Rcmkit-I 230Vac 2Co Ld Weidmuller 44T8787
RCMKIT-I 230VAC 2CO LD

RCMKIT-I 230VAC 2CO LD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T8787
Product Name Rcmkit-I 230Vac 2Co Ld Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details