Weidmuller Power Relays, Over 2 Amps 8920940000

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-5024-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-5024-ND
Power Relays, Over 2 Amps 281-5024-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Weidmuller - 96M0699 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Weidmuller
96M0699
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Weidmuller 96M0699
POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8920940000
Relays - Power Relays, Over 2 Amps 8920940000
RELAY GEN PURPOSE DPDT 12A 24V

RELAY GEN PURPOSE DPDT 12A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-5024-ND 96M0699 8920940000
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details