Weidmuller Power Relays, Over 2 Amps 8897230000

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-6100-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-6100-ND
Power Relays, Over 2 Amps 281-6100-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8897230000
Relays - Power Relays, Over 2 Amps 8897230000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller - 55M2761 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller
55M2761
Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller 55M2761
POWER RELAY, DPDT, 24VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-6100-ND 8897230000 55M2761
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-171 - WAGO
Specs
Mounting Pluggable module
View Details
Relay - 700-CF040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details