Weidmuller Rcikit 115Vac 2Co Ld Weidmuller 8897100000

Description
RCIKIT 115VAC 2CO LD
Description
RCIKIT 115VAC 2CO LD

Suppliers

Company
Product
Description
Supplier Links
Rcikit 115Vac 2Co Ld Weidmuller - 55M2748 - Newark, An Avnet Company
Chicago, IL, United States
Rcikit 115Vac 2Co Ld Weidmuller
55M2748
Rcikit 115Vac 2Co Ld Weidmuller 55M2748
RCIKIT 115VAC 2CO LD

RCIKIT 115VAC 2CO LD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M2748
Product Name Rcikit 115Vac 2Co Ld Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers