General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE DPDT 8A 24V
POWER RELAY, DPDT, 24VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-5018-ND | 8871030000 | 55M2720 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |