Weidmuller Power Relays, Over 2 Amps 8870180000

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-5013-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-5013-ND
Power Relays, Over 2 Amps 281-5013-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8870180000
Relays - Power Relays, Over 2 Amps 8870180000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Power Relay, Dpdt, 8A, 24Vdc, Th; Contact Configuration Weidmuller - 55M2702 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 8A, 24Vdc, Th; Contact Configuration Weidmuller
55M2702
Power Relay, Dpdt, 8A, 24Vdc, Th; Contact Configuration Weidmuller 55M2702
POWER RELAY, DPDT, 8A, 24VDC, TH; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDERSERIES; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, DPDT, 8A, 24VDC, TH; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDERSERIES; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-5013-ND 8870180000 55M2702
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 8A, 24Vdc, Th; Contact Configuration Weidmuller
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-329 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers