8857030000 -- JPP PNP NPN 24VDC WEIDMULLER
Weidmuller
Jpp Pnp Npn 24Vdc Weidmuller
8857030000
Description
JPP PNP NPN 24VDC
Description
JPP PNP NPN 24VDC
Suppliers
Jpp Pnp Npn 24Vdc Weidmuller
21M3851
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3851 |
|
Product Name
|
Jpp Pnp Npn 24Vdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details