8826000000 -- MXZ 24VDC 1CO BASIS / EA WEIDMULLER
Weidmuller
Mxz 24Vdc 1Co Basis / Ea Weidmuller
8826000000
Description
MXZ 24VDC 1CO BASIS / EA
Description
MXZ 24VDC 1CO BASIS / EA
Suppliers
Mxz 24Vdc 1Co Basis / Ea Weidmuller
21M3778
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3778 |
|
Product Name
|
Mxz 24Vdc 1Co Basis / Ea Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Straight (optional feature); Right Angle (optional feature)
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details