8820710000 -- MCZ O TRAK 24.110VDC WEIDMULLER
Weidmuller
Mcz O Trak 24.110Vdc Weidmuller
8820710000
Description
MCZ O TRAK 24.110VDC
Description
MCZ O TRAK 24.110VDC
Suppliers
Mcz O Trak 24.110Vdc Weidmuller
21M3775
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3775 |
|
Product Name
|
Mcz O Trak 24.110Vdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details