8798740000 -- RCMKITZ 24VDC 4CO LED WEIDMULLER
Weidmuller
Rcmkitz 24Vdc 4Co Led Weidmuller
8798740000
Description
RCMKITZ 24VDC 4CO LED
Description
RCMKITZ 24VDC 4CO LED
Suppliers
Rcmkitz 24Vdc 4Co Led Weidmuller
21M3688
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3688 |
|
Product Name
|
Rcmkitz 24Vdc 4Co Led Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details